Slide Switch SP3T Through Hole, Right Angle
Manufacturer: C&K
Win Source Part Number: 1323796-OS103011MA7Q
Category: Switches>Slide Switches
Packaging: Bulk
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 12 V
Standard Package: 150
Mounting: Through Hole, Right Angle
Circuit: SP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: 0S103011MA7QP1,*OS10
Base Product Number: OS103011
RoHS Status: ROHS3 Compliant
Slide Switch SP3T 100MA 12V Thru Hole Ri
Slide Switch SP3T 100MA 12V Thru Hole Ri
Slide Switches SP3T On-On-On
SWITCH SLIDE SP3T 100MA 12V
SLIDE SWITCH, SP3T, 0.1A, 12VDC, THT; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9561-ND | 1323796-OS103011MA7QP1 | 2570677 | OS103011MA7QP1 | OS103011MA7QP1 | 35AH4515 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Sp3T, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Through Hole | Through Hole | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (No Center-OFF) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | SP3T | SP3T | SP3T |