Nidec Copal (USA) Corporation Slide Switches MFS201N-24-Z

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1563-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1563-ND
Slide Switches 563-1563-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1376252-MFS201N-24-Z - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376252-MFS201N-24-Z
Switches - Slide Switches 1376252-MFS201N-24-Z
Win Source Part Number: 1376252-MFS201N-24-Z Category: Switches - Slide Switches Temperature Range - Operating: -10°C ~ 70°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: MFS Package: Bulk Product Status: Active Base Product Number: MFS201N Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9050 ECCN: EAR99 Current Rating (Amps): 300mA (DC) Circuit: DPDT Switch Function: On-On Voltage Rating - DC: 30 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 5,000 Cycles Operating Force: 200gf Switch Travel: 2.00mm Actuator Length: 1.50mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376252-MFS201N-24-Z
Category: Switches - Slide Switches
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: MFS
Package: Bulk
Product Status: Active
Base Product Number: MFS201N
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 5,000 Cycles
Operating Force: 200gf
Switch Travel: 2.00mm
Actuator Length: 1.50mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Plugin Slide Switches ROHS - 10895-MFS201N-24-Z - Utmel Electronic Limited
Hong Kong, China
Plugin Slide Switches ROHS
10895-MFS201N-24-Z
Plugin Slide Switches ROHS 10895-MFS201N-24-Z
Plugin Slide Switches ROHS

Plugin Slide Switches ROHS

Supplier's Site
Shenzhen, China
Switches - Slide Switches
MFS201N-24-Z
Switches - Slide Switches MFS201N-24-Z
SWITCH SLIDE DPDT 300MA 30V

SWITCH SLIDE DPDT 300MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 563-1563-ND 1376252-MFS201N-24-Z 10895-MFS201N-24-Z MFS201N-24-Z
Product Name Slide Switches Switches - Slide Switches Plugin Slide Switches ROHS Switches - Slide Switches
Terminal Type Straight PC Pins
Operating Temp 14 to 158 F (-10 to 70 C) 14 to 158 F (-10 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Slide - SS14MDH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details