Slide Switch SPDT Panel Mount
Switches & Front Panel Switch, Slide
SWITCH SLIDE SPDT 3A 30V
SWITCH SLIDE SPDT 3A 30V
SWITCH, SLIDE, SPDT, 4A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-On; Product Range:G Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Vertical
Slide Switches Solder lug slide SP
| DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1879-ND | GH36S010001 | GH36S010001 | 67-GH36S010001 | 95C9780 | GH36S010001 |
| Product Name | Slide Switches | Switches & Front Panel Switch, Slide | Switches - Slide Switches | SWITCH SLIDE SPDT 3A 30V | Switch, Slide, Spdt, 4A, 250V, Panel; Contact Configuration Apem | Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 F (-30 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |