C&K Components Slide Switches L204011MS02Q

Description
Slide Switch DP4T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP4T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11072-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11072-ND
Slide Switches CKN11072-ND
Slide Switch DP4T Through Hole

Slide Switch DP4T Through Hole

Buy Now Datasheet
Slide Switch, Dp4T, 4A, 125V, Tht; Contact Configuration C&k Components - 82AC2930 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dp4T, 4A, 125V, Tht; Contact Configuration C&k Components
82AC2930
Slide Switch, Dp4T, 4A, 125V, Tht; Contact Configuration C&k Components 82AC2930
SLIDE SWITCH, DP4T, 4A, 125V, THT; Contact Configuration:DP4T; Switch Operation:On-On-On-O n; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes

SLIDE SWITCH, DP4T, 4A, 125V, THT; Contact Configuration:DP4T; Switch Operation:On-On-On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches L204011MS02Q
SWITCH SLIDE DP4T 4A 125V

SWITCH SLIDE DP4T 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L204011MS02Q
Slide Switches L204011MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11072-ND 82AC2930 L204011MS02Q L204011MS02Q
Product Name Slide Switches Slide Switch, Dp4T, 4A, 125V, Tht; Contact Configuration C&k Components Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP4T DP4T
Current Rating 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - MS23ANG03-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
4 suppliers
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details