C&K Components Slide Switches L103011MS02Q

Description
Slide Switch SP3T Through Hole
Request a Quote Datasheet
Description
Slide Switch SP3T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10978-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10978-ND
Slide Switches CKN10978-ND
Slide Switch SP3T Through Hole

Slide Switch SP3T Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1226212-L103011MS02Q
Switches - Slide Switches 1226212-L103011MS02Q
Win Source Part Number: 1226212-L103011MS02Q Category: Switches>Slide Switches Series: L Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SP3T Contact Timing: Not Specified Switch Function: On-On-On Actuator Type: Standard Actuator Length: 5.08mm Switch Travel: 4.06mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKN10978,L103011MS02 Q-ND,*L103011MS02Q Base Product Number: L103011

Win Source Part Number: 1226212-L103011MS02Q
Category: Switches>Slide Switches
Series: L
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: SP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Actuator Type: Standard
Actuator Length: 5.08mm
Switch Travel: 4.06mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKN10978,L103011MS02Q-ND,*L103011MS02Q
Base Product Number: L103011

Buy Now Datasheet
Slide C&k Components - 35AH2202 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH2202
Slide C&k Components 35AH2202
SLIDE

SLIDE

Supplier's Site
Switches - Slide Switches L103011MS02Q
SWITCH SLIDE SP3T 4A 125V

SWITCH SLIDE SP3T 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L103011MS02Q
Slide Switches L103011MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN10978-ND 1226212-L103011MS02Q 35AH2202 L103011MS02Q L103011MS02Q
Product Name Slide Switches Switches - Slide Switches Slide C&k Components Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications SP3T SP3T
Current Rating 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Ultra-Miniature Illuminated Slide - SS22SDP2LE - NKK Switches
Specs
Terminal Type PC Pin
Features Illuminated Switch
Current Rating 0.1000 amps
View Details
4 suppliers