Slide Switch DPDT Through Hole
Slide Switch DPDT Thru Hole 100MA 12V
Slide Switch DPDT Thru Hole 100MA 12V
Win Source Part Number: 1152837-OS202011MS2Q
Category: Switches>Slide Switches
Series: OS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - DC: 12 V
Standard Package: 400
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): OS202011MS2QN1.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: OS202011MS2QN1-ND,CK
Base Product Number: OS202011
Slide Switch, DPDT, Vertical, Through Hole, 100 mA RoHS Compliant: Yes
SLIDE SWITCH, DPDT, 0.1A, 12VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE DPDT 100MA 12V
SWITCH SLIDE DPDT 100MA 12V
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9545-ND | 2570682 | 1152837-OS202011MS2QN1 | 79X5774 | 35AH4523 | OS202011MS2QN1 | OS202011MS2QN1 | OS202011MS2QN1 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, Vertical, Through Hole, 100 Ma Rohs Compliant C&k Components | Slide Switch, Dpdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | Through Hole | PC Pin | ||||
| Features | Illuminated Switch | |||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT |