Slide Switch SPDT Through Hole
Slide Switch SPDT 100mA 12V Thru Hole
Slide Switch SPDT 100mA 12V Thru Hole
SWITCH SLIDE SPDT 100MA 12V
SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
Slide Switch, SPDT, Vertical, Through Hole, 100 mA RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9542-ND | 2570675 | OS102011MS2QS1 | 35AH4513 | 79X5769 | OS102011MS2QS1 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components | Slide Switch, Spdt, Vertical, Through Hole, 100 Ma Rohs Compliant C&k Components | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | Through Hole | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |