Switch Slide Right Angle SPDT 0.1A 12VDC
Slide Switch SPDT Through Hole, Right Angle
Side insertion 100mA SPDT 12V 1万次 Plugin Slide Switches ROHS
SWITCH SLIDE SPDT 100MA 12V
Contact Rating: 0.1 A @ 12 VDC. Actuator: POM, Black. Operating Temperature: -10°C to +70°C. Contacts and Terminals: Brass, silver-plated. Electrical Life: 10,000 cycles.
SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:OS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
SWITCH SLIDE SPDT 100MA 12V
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 7874855 | CKN9559-ND | OS102011MA1QN1 | OS102011MA1QN1 | 70128246 | OS102011MA1QN1 | 35AH4507 | OS102011MA1QN1 |
| Product Name | Slide Switches | Slide Switches | Key/Switch >> Slide Switches | Slide Switches | Switch, Slide, Miniature, SPDT, On-On, Non-Shorting, 0.1A @ 12VDC Contact Rating | Slide Switches | Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Pc terminal | Straight PC Pins | PC Pin | Through Hole | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Material | Plastic | Plastic | ||||||
| Features | Illuminated Switch | |||||||
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | 14 to 158 F (-10 to 70 C) | -22 to 158 F (-30 to 70 C) |