The Slide Switch, DP3T, 4A, 125V, THT (part number 82AC2928) features a positive detent and is designed for both maintained and momentary functions. It is suitable for PC and panel mounting and is RoHS compliant. The switch has a contact rating of 4 amps at 125V AC or 28V DC, with a dielectric strength of 1,000 Vrms minimum at sea level. It offers an electrical life of 10,000 make-and-break cycles at full load and has a contact resistance below 10 mΩ. The operating temperature range is from -30°C to +65°C, while the storage temperature can reach up to +85°C. The housing and actuator are made from black nylon, and the contacts are copper with silver plating. This switch is applicable in various settings, including communications equipment and lighting devices.
Alternative Parts (Cross-Reference): Cross
Manufacturer: C&K
Category: Switches Slide Switches
Series: L
Package: Bulk
Product Status: Active
Circuit: DP3T
Contact Timing: Not Specified
Switch Function: On-On-On
Current Rating (Amps): 4A (AC/DC)
Slide Switch DP3T Through Hole
SWITCH SLIDE DP3T 4A 125V
SLIDE SWITCH, DP3T, 4A, 125V, THT; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:L Series; Contact Current Max:4A; Contact Voltage AC Max:125V; Contact Voltage DC Max:28V; RoHS Compliant: Yes
SWITCH SLIDE DP3T 4A 125V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC5111-ND | L203011MS02Q | L203011MS02Q | 82AC2928 | 174-L203011MS02Q | |
| Product Name | Switches Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dp3T, 4A, 125V, Tht; Contact Configuration C&k Components | SWITCH SLIDE DP3T 4A 125V |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 F (-30 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | DP3T | DP3T | ||||
| Current Rating | 4 amps | 4 amps | 4 amps | 4 amps |