APEM Components, Inc. Slide Switches MHS233K

Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 679-1868-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1868-ND
Slide Switches 679-1868-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
MHS233K
Slide Switches MHS233K
Slide Switches Mini slide DP TT

Slide Switches Mini slide DP TT

Buy Now Datasheet
Slide Switch, Dp3T, 0.3A, 30Vdc, Th; Contact Configuration Apem - 73J1147 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dp3T, 0.3A, 30Vdc, Th; Contact Configuration Apem
73J1147
Slide Switch, Dp3T, 0.3A, 30Vdc, Th; Contact Configuration Apem 73J1147
SLIDE SWITCH, DP3T, 0.3A, 30VDC, TH; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, DP3T, 0.3A, 30VDC, TH; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches - MHS233K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
MHS233K
Switches - Slide Switches MHS233K
SWITCH SLIDE DP3T 300MA 30V

SWITCH SLIDE DP3T 300MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 679-1868-ND MHS233K 73J1147 MHS233K
Product Name Slide Switches Slide Switches Slide Switch, Dp3T, 0.3A, 30Vdc, Th; Contact Configuration Apem Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 1825015-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 2300-MSN24ASG13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details