Slide Switch SPST Through Hole
Slide Switches SPST OFF-ON PTH
SWITCH SLIDE SPST 0.4VA 20V
SWITCH SLIDE SPST 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN9135-ND | GS02MCBE | GS02MCBE | GS02MCBE | 35AH0522 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | PC Pin | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON/OFF | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Single Throw (SPST) | SPST | Single Pole, Single Throw (SPST); SPST |