Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030017-MA12RTR
Termination: Gull Wing
Termination: SMD/SMT
Contact Material: Copper
Current Rating: 300 mA
Actuator Material: Liquid Crystal Polymer, Polymer
Orientation: Right Angle
Contact Plating: Silver
Mounting: SMD (SMT)
Switch Function: On-On
Actuator Length: 1.5 mm
Switch Travel: 1.5 mm
Electrical Life: 10 kcycles
Contact Resistance: 70 mΩ
Contact Current Rating: 300 mA
Categories: Slide Switches
Alternative Parts (Cross-Reference): MA12R; JSX08001SAQNL; PCM12SMTR; JS102011SAQN; EG1270; EG1271MA12R/TR;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Voltage Rating (DC): 4 V
Voltage Rating (DC): 4 V
Throw Configuration: SPDT
SLIDE SWITCH, SPDT, 0.3A, 4VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:MA Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes
SWITCH SLIDE SPDT 300MA 4V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1847-1-ND | 1030017-MA12RTR | 15R9574 | MA12RTR |
| Product Name | Slide Switches | Slide Switches - MA12RTR | Slide Switch, Spdt, 0.3A, 4Vdc, Smd; Contact Configuration Apem | Switches - Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology | ||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |