Panasonic Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators EEE-TK1H331AQ

Description
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - EEE-TK1H331AQ - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
EEE-TK1H331AQ
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators EEE-TK1H331AQ
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number EEE-TK1H331AQ
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details