Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-W480-060E

Description
Win Source Part Number: 1377704-ACPL-W480-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Base Product Number: ACPL-W480 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Current - Output / Channel: 25 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 16ns, 20ns Input Type: DC Current - DC Forward (If) (Max): 10mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Request a Quote Datasheet
Description
Win Source Part Number: 1377704-ACPL-W480-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Base Product Number: ACPL-W480 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Current - Output / Channel: 25 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 16ns, 20ns Input Type: DC Current - DC Forward (If) (Max): 10mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-W480-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-W480-060E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-W480-060E
Win Source Part Number: 1377704-ACPL-W480-06 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Stretched Base Product Number: ACPL-W480 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.7V Number of Channels: 1 Current - Output / Channel: 25 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 16ns, 20ns Input Type: DC Current - DC Forward (If) (Max): 10mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns

Win Source Part Number: 1377704-ACPL-W480-060E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO Stretched
Base Product Number: ACPL-W480
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.7V
Number of Channels: 1
Current - Output / Channel: 25 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 16ns, 20ns
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-W480-060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-W480-060E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-W480-060E
OPTOISO 5KV PUSH PULL 6SO

OPTOISO 5KV PUSH PULL 6SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-W480-060E ACPL-W480-060E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Transistor, Photovoltaic Output Optoisolators - ACPL-227-50BE - ODG (Origin Data Global)
Specs
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details