Win Source Part Number: 1382213-HCPL-263L#52
Category: Isolators>Optoisolat
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - DC Forward (If) (Max): 15mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Current - Output / Channel: 50 mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
OPTOISO 5KV 2CH OPEN COL 8DIP GW
OPTOISO 5KV 2CH OPEN COL 8DIP GW
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | HCPL-263L#520 | HCPL-263L#520 | HCPL-263L#520 |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |