Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5501#300

Description
Win Source Part Number: 1378550-HCPL-5501#30 0 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: HCPL-5501 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: 3A001A2C Output Type: Transistor with Base Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Current - Output / Channel: 8mA Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Turn On / Turn Off Time (Typ): 400ns, 1µs Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1378550-HCPL-5501#30 0 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: HCPL-5501 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: 3A001A2C Output Type: Transistor with Base Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Current - Output / Channel: 8mA Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Turn On / Turn Off Time (Typ): 400ns, 1µs Input Type: DC Current - DC Forward (If) (Max): 20 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-5501#300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-5501#300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5501#300
Win Source Part Number: 1378550-HCPL-5501#30 0 Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: HCPL-5501 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: 3A001A2C Output Type: Transistor with Base Voltage - Output (Max): 20V Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Current - Output / Channel: 8mA Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 9% @ 16mA Turn On / Turn Off Time (Typ): 400ns, 1µs Input Type: DC Current - DC Forward (If) (Max): 20 mA

Win Source Part Number: 1378550-HCPL-5501#300
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Base Product Number: HCPL-5501
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: 3A001A2C
Output Type: Transistor with Base
Voltage - Output (Max): 20V
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Current - Output / Channel: 8mA
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 9% @ 16mA
Turn On / Turn Off Time (Typ): 400ns, 1µs
Input Type: DC
Current - DC Forward (If) (Max): 20 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-5501#300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-5501#300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5501#300
OPTOISO 1.5KV TRANS W/BASE 8SMD

OPTOISO 1.5KV TRANS W/BASE 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-5501#300 HCPL-5501#300
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details