Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11A1-X009

Description
Win Source Part Number: 1382195-H11A1-X009 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 3µs, 3µs Mounting Type: Surface Mount Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: H11 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382195-H11A1-X009 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 3µs, 3µs Mounting Type: Surface Mount Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: H11 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - H11A1-X009 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
H11A1-X009
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11A1-X009
Win Source Part Number: 1382195-H11A1-X009 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Tube Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Turn On / Turn Off Time (Typ): 3µs, 3µs Mounting Type: Surface Mount Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.49.8000 Mfr: Vishay Base Product Number: H11 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1382195-H11A1-X009
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Package: Tube
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.1V
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 50% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Turn On / Turn Off Time (Typ): 3µs, 3µs
Mounting Type: Surface Mount
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.49.8000
Mfr: Vishay
Base Product Number: H11
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - H11A1-X009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
H11A1-X009
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators H11A1-X009
OPTOISO 5.3KV TRANS W/BASE 6SMD

OPTOISO 5.3KV TRANS W/BASE 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number H11A1-X009 H11A1-X009
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACNV4506-300E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 10-SMD, Gull Wing
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details