Murata Electronics Isolators - Optoisolators - Logic Output Optoisolators GCM32EC71A476KE02K

Description
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Logic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Logic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - GCM32EC71A476KE02K - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
GCM32EC71A476KE02K
Isolators - Optoisolators - Logic Output Optoisolators GCM32EC71A476KE02K
Manufacturer: AMIS Category: Isolators>Optoisolat ors>Logic Output Optoisolators Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Isolators>Optoisolators>Logic Output Optoisolators
Part Status: Obsolete
Capacitance: 0.22μF
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number GCM32EC71A476KE02K
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator - ISO-FRDY-04-532-N - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-8767901UC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details