Panasonic Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators APV3111GV1Y

Description
Win Source Part Number: 1372002-APV3111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Mfr: Panasonic Electric Works Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Photovoltaic Voltage - Forward (Vf) (Typ): 1.47V Number of Channels: 1 Voltage - Isolation: 1500Vrms Turn On / Turn Off Time (Typ): 400µs, 40µs Input Type: DC Current - DC Forward (If) (Max): 30 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372002-APV3111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Mfr: Panasonic Electric Works Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Photovoltaic Voltage - Forward (Vf) (Typ): 1.47V Number of Channels: 1 Voltage - Isolation: 1500Vrms Turn On / Turn Off Time (Typ): 400µs, 40µs Input Type: DC Current - DC Forward (If) (Max): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - APV3111GV1Y - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
APV3111GV1Y
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators APV3111GV1Y
Win Source Part Number: 1372002-APV3111GV1Y Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Mfr: Panasonic Electric Works Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-SSOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Photovoltaic Voltage - Forward (Vf) (Typ): 1.47V Number of Channels: 1 Voltage - Isolation: 1500Vrms Turn On / Turn Off Time (Typ): 400µs, 40µs Input Type: DC Current - DC Forward (If) (Max): 30 mA

Win Source Part Number: 1372002-APV3111GV1Y
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Mfr: Panasonic Electric Works
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-SSOP
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Photovoltaic
Voltage - Forward (Vf) (Typ): 1.47V
Number of Channels: 1
Voltage - Isolation: 1500Vrms
Turn On / Turn Off Time (Typ): 400µs, 40µs
Input Type: DC
Current - DC Forward (If) (Max): 30 mA

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - APV3111GV1Y - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
APV3111GV1Y
Transistor, Photovoltaic Output Optoisolators APV3111GV1Y
MOSFET DRIVER 18V 12UA SSOP

MOSFET DRIVER 18V 12UA SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number APV3111GV1Y APV3111GV1Y
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details