onsemi Isolators - Optoisolators - Logic Output FOD8173

Description
Manufacturer: onsemi Win Source Part Number: 1331779-FOD8173 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 7ns, 7ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-SOIC (0.268", 6.80mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: FOD8173OS Base Product Number: FOD8173 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1331779-FOD8173 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 7ns, 7ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-SOIC (0.268", 6.80mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: FOD8173OS Base Product Number: FOD8173 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - FOD8173 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
FOD8173
Isolators - Optoisolators - Logic Output FOD8173
Manufacturer: onsemi Win Source Part Number: 1331779-FOD8173 Category: Isolators>Optoisolat ors - Logic Output Packaging: Tube Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 7ns, 7ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-SOIC (0.268", 6.80mm Width) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: FOD8173OS Base Product Number: FOD8173 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1331779-FOD8173
Category: Isolators>Optoisolators - Logic Output
Packaging: Tube
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Push-Pull, Totem Pole
Data Rate: 20Mbps
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 7ns, 7ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 6-SOIC (0.268", 6.80mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: FOD8173OS
Base Product Number: FOD8173
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - FOD8173 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
FOD8173
Isolators - Optoisolators - Logic Output Optoisolators FOD8173
SSO6 3.3V 10MB

SSO6 3.3V 10MB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number FOD8173 FOD8173
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8957001PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .980mm(W), .980mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details