IXYS Corporation Isolators - Optoisolators - Logic Output CPC5001GSTR

Description
Win Source Part Number: 1018719-CPC5001GSTR Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 5MBd Input Type: Logic Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 5kV/µs, 7kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 100ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: CLA407CT,CLA407TR,CL A407DKR Base Product Number: CPC5001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1018719-CPC5001GSTR Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 5MBd Input Type: Logic Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 5kV/µs, 7kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 100ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: CLA407CT,CLA407TR,CL A407DKR Base Product Number: CPC5001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - CPC5001GSTR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
CPC5001GSTR
Isolators - Optoisolators - Logic Output CPC5001GSTR
Win Source Part Number: 1018719-CPC5001GSTR Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 5MBd Input Type: Logic Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 5kV/µs, 7kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 100ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: CLA407CT,CLA407TR,CL A407DKR Base Product Number: CPC5001 Product Status: Obsolete

Win Source Part Number: 1018719-CPC5001GSTR
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 5MBd
Input Type: Logic
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 5kV/µs, 7kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 100ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division
Other Names: CLA407CT,CLA407TR,CLA407DKR
Base Product Number: CPC5001
Product Status: Obsolete

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - CPC5001GSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
CPC5001GSTR
Isolators - Optoisolators - Logic Output Optoisolators CPC5001GSTR
OPTOISO 3.75KV 2CH OPEN DRN 8SMD

OPTOISO 3.75KV 2CH OPEN DRN 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number CPC5001GSTR CPC5001GSTR
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-8767906KPA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details