Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOMA617A-4X001T

Description
Win Source Part Number: 1354878-VOMA617A-4X0 01T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 160% @ 5mA Current Transfer Ratio (Max): 320% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Rise / Fall Time (Typ): 2.3µs, 3.2µs Input Type: DC Current - DC Forward (If) (Max): 20 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet
Description
Win Source Part Number: 1354878-VOMA617A-4X0 01T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 160% @ 5mA Current Transfer Ratio (Max): 320% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Rise / Fall Time (Typ): 2.3µs, 3.2µs Input Type: DC Current - DC Forward (If) (Max): 20 mA Vce Saturation (Max): 400mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VOMA617A-4X001T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VOMA617A-4X001T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOMA617A-4X001T
Win Source Part Number: 1354878-VOMA617A-4X0 01T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.33V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 160% @ 5mA Current Transfer Ratio (Max): 320% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Rise / Fall Time (Typ): 2.3µs, 3.2µs Input Type: DC Current - DC Forward (If) (Max): 20 mA Vce Saturation (Max): 400mV

Win Source Part Number: 1354878-VOMA617A-4X001T
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.33V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 160% @ 5mA
Current Transfer Ratio (Max): 320% @ 5mA
Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs
Rise / Fall Time (Typ): 2.3µs, 3.2µs
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Vce Saturation (Max): 400mV

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOMA617A-4X001T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
VOMA617A-4X001T
Transistor, Photovoltaic Output Optoisolators VOMA617A-4X001T
OPTOCOUPLER, PHOTOTRANSISTOR OUT

OPTOCOUPLER, PHOTOTRANSISTOR OUT

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VOMA617A-4X001T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VOMA617A-4X001T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VOMA617A-4X001T
OPTOCOUPLER, PHOTOTRANSISTOR OUT

OPTOCOUPLER, PHOTOTRANSISTOR OUT

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number VOMA617A-4X001T VOMA617A-4X001T VOMA617A-4X001T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details