QT-Brightek Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Q817B

Description
Win Source Part Number: 1379548-Q817B Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: QT Brightek (QTB) Series: Q817 Package: Tube Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Base Product Number: Q817 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 35V Voltage - Forward (Vf) (Typ): 1.24V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 6µs, 8µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 200mV
Request a Quote Datasheet
Description
Win Source Part Number: 1379548-Q817B Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: QT Brightek (QTB) Series: Q817 Package: Tube Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Base Product Number: Q817 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 35V Voltage - Forward (Vf) (Typ): 1.24V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 6µs, 8µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 200mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - Q817B - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Q817B
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Q817B
Win Source Part Number: 1379548-Q817B Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: QT Brightek (QTB) Series: Q817 Package: Tube Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Base Product Number: Q817 Mounting Type: Through Hole HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 35V Voltage - Forward (Vf) (Typ): 1.24V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 130% @ 5mA Current Transfer Ratio (Max): 260% @ 5mA Rise / Fall Time (Typ): 6µs, 8µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 200mV

Win Source Part Number: 1379548-Q817B
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: QT Brightek (QTB)
Series: Q817
Package: Tube
Product Status: Active
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Base Product Number: Q817
Mounting Type: Through Hole
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 35V
Voltage - Forward (Vf) (Typ): 1.24V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Current Transfer Ratio (Max): 260% @ 5mA
Rise / Fall Time (Typ): 6µs, 8µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 200mV

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - Q817B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Q817B
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Q817B
DIP 4PIN DC INPUT PHOTOTRANSISTO

DIP 4PIN DC INPUT PHOTOTRANSISTO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number Q817B Q817B
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details