Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-063L-060

Description
Win Source Part Number: 1341141-HCPL-063L-06 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-063 RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 15mA
Request a Quote Datasheet
Description
Win Source Part Number: 1341141-HCPL-063L-06 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-063 RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-063L-060 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-063L-060
Isolators - Optoisolators - Logic Output Optoisolators HCPL-063L-060
Win Source Part Number: 1341141-HCPL-063L-06 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tube Standard Package: 100 Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Rise / Fall Time (Typ): 24ns, 10ns Current - Output / Channel: 50 mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-063 RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 15mA

Win Source Part Number: 1341141-HCPL-063L-060
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tube
Standard Package: 100
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Rise / Fall Time (Typ): 24ns, 10ns
Current - Output / Channel: 50 mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-063
RoHS Status: RoHS non-compliant
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 15mA

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-063L-060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-063L-060
Isolators - Optoisolators - Logic Output Optoisolators HCPL-063L-060
OPTOCOUPLER 15MBD 3.3V VDE

OPTOCOUPLER 15MBD 3.3V VDE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number HCPL-063L-060 HCPL-063L-060
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details