Renesas Electronics Corporation Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators PS2561DL1-1Y-A

Description
Manufacturer: Renesas Electronics America Inc Category: Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tube Operating Temperature: -55°C ~ 110°C Mounting Type: Through Hole Package / Case: 4-DIP (0.400", 10.16mm) Supplier Device Package: 4-DIP Base Product Number: PS2561 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tube Operating Temperature: -55°C ~ 110°C Mounting Type: Through Hole Package / Case: 4-DIP (0.400", 10.16mm) Supplier Device Package: 4-DIP Base Product Number: PS2561 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators - PS2561DL1-1Y-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators
PS2561DL1-1Y-A
Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators PS2561DL1-1Y-A
Manufacturer: Renesas Electronics America Inc Category: Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators Series: NEPOC Package: Tube Operating Temperature: -55°C ~ 110°C Mounting Type: Through Hole Package / Case: 4-DIP (0.400", 10.16mm) Supplier Device Package: 4-DIP Base Product Number: PS2561 Product Status: Active

Manufacturer: Renesas Electronics America Inc
Category: Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators
Series: NEPOC
Package: Tube
Operating Temperature: -55°C ~ 110°C
Mounting Type: Through Hole
Package / Case: 4-DIP (0.400", 10.16mm)
Supplier Device Package: 4-DIP
Base Product Number: PS2561
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number PS2561DL1-1Y-A
Product Name Isolators -Optoisolators- Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details