Win Source Part Number: 1371584-TLP2770(TP,E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Base Product Number: TLP2770
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.5V
Data Rate: 20MBd
Number of Channels: 1
Current - Output / Channel: 10 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 1.3ns, 1ns
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
OPTOISO 5KV PSH-PULL/TOTEM S06L
OPTOISO 5KV PSH-PULL/TOTEM S06L
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | TLP2770(TP,E | TLP2770(TP,E | TLP2770(TP,E |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators | Isolators - Optoisolators - Logic Output Optoisolators |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |