Vishay Intertechnology, Inc. Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators VO1263AACTR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 16µs, 472µs Output Type: Photovoltaic Voltage - Output (Max): 16.5V Operating Temperature: -40°C ~ 100°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 16µs, 472µs Output Type: Photovoltaic Voltage - Output (Max): 16.5V Operating Temperature: -40°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators - VO1263AACTR - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
VO1263AACTR
Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators VO1263AACTR
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 16µs, 472µs Output Type: Photovoltaic Voltage - Output (Max): 16.5V Operating Temperature: -40°C ~ 100°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Semiconductor Opto Division
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 16µs, 472µs
Output Type: Photovoltaic
Voltage - Output (Max): 16.5V
Operating Temperature: -40°C ~ 100°C

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - VO1263AACTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
VO1263AACTR
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators VO1263AACTR
OPTOISO 5.3KV 2CH PHVOLT 8SMD

OPTOISO 5.3KV 2CH PHVOLT 8SMD

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VO1263AACTR - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
VO1263AACTR
Transistor, Photovoltaic Output Optoisolators VO1263AACTR
OPTOISO 5.3KV 2CH PHVOLT 8SMD

OPTOISO 5.3KV 2CH PHVOLT 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number VO1263AACTR VO1263AACTR VO1263AACTR
Product Name Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details