Broadcom Inc. Isolators - Special Purpose AFBR-POC206L

Description
Win Source Part Number: 1008451-AFBR-POC206L Category: Isolators>Special Purpose Type: Optical Power Converter Package: Bulk Standard Package: 20 Current - Output / Channel: 170mA Number of Channels: 1 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Broadcom Limited Other Names: 516-3890,AFBR-POC206 L-ND Base Product Number: AFBR
Request a Quote Datasheet
Description
Win Source Part Number: 1008451-AFBR-POC206L Category: Isolators>Special Purpose Type: Optical Power Converter Package: Bulk Standard Package: 20 Current - Output / Channel: 170mA Number of Channels: 1 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Broadcom Limited Other Names: 516-3890,AFBR-POC206 L-ND Base Product Number: AFBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Special Purpose - AFBR-POC206L - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Special Purpose
AFBR-POC206L
Isolators - Special Purpose AFBR-POC206L
Win Source Part Number: 1008451-AFBR-POC206L Category: Isolators>Special Purpose Type: Optical Power Converter Package: Bulk Standard Package: 20 Current - Output / Channel: 170mA Number of Channels: 1 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Broadcom Limited Other Names: 516-3890,AFBR-POC206 L-ND Base Product Number: AFBR

Win Source Part Number: 1008451-AFBR-POC206L
Category: Isolators>Special Purpose
Type: Optical Power Converter
Package: Bulk
Standard Package: 20
Current - Output / Channel: 170mA
Number of Channels: 1
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Broadcom Limited
Other Names: 516-3890,AFBR-POC206L-ND
Base Product Number: AFBR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number AFBR-POC206L
Product Name Isolators - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details