Sharp Microelectronics of the Americas Isolators - Optoisolators - Logic Output PC456L0YIP0F

Description
Win Source Part Number: 1140494-PC456L0YIP0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 2Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns Voltage - Supply: 4.5V ~ 35V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1140494-PC456L0YIP0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 2Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns Voltage - Supply: 4.5V ~ 35V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PC456L0YIP0F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PC456L0YIP0F
Isolators - Optoisolators - Logic Output PC456L0YIP0F
Win Source Part Number: 1140494-PC456L0YIP0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 2Mbps Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 550ns, 400ns Voltage - Supply: 4.5V ~ 35V Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1140494-PC456L0YIP0F
Category: Isolators>Optoisolators - Logic Output
Series: OPIC™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 2Mbps
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.6V
Current - Output / Channel: 15 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 550ns, 400ns
Voltage - Supply: 4.5V ~ 35V
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-Mini-Flat
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now
Isolators - Optoisolators - Logic Output Optoisolators - PC456L0YIP0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
PC456L0YIP0F
Isolators - Optoisolators - Logic Output Optoisolators PC456L0YIP0F
OPTOISO 3.75KV OPN COL 5MINIFLAT

OPTOISO 3.75KV OPN COL 5MINIFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number PC456L0YIP0F PC456L0YIP0F
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details