Sharp Microelectronics of the Americas Isolators - Optoisolators - Logic Output PC912L0NSZ0F

Description
Win Source Part Number: 1007087-PC912L0NSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1007087-PC912L0NSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - PC912L0NSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
PC912L0NSZ0F
Isolators - Optoisolators - Logic Output PC912L0NSZ0F
Win Source Part Number: 1007087-PC912L0NSZ0F Category: Isolators>Optoisolat ors - Logic Output Series: OPIC™ Package: Tube Standard Package: 50 Output Type: Push-Pull, Totem Pole Data Rate: 25Mbps Input Type: Logic Rise / Fall Time (Typ): 4ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1007087-PC912L0NSZ0F
Category: Isolators>Optoisolators - Logic Output
Series: OPIC™
Package: Tube
Standard Package: 50
Output Type: Push-Pull, Totem Pole
Data Rate: 25Mbps
Input Type: Logic
Rise / Fall Time (Typ): 4ns, 3ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number PC912L0NSZ0F
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-077L-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details