Win Source Part Number: 1378350-EL3052S(TA)
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: EL3052
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 250µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Optical Isolators |
| Product Number | EL3052S(TA) |
| Product Name | Isolators - Optoisolators - Triac, SCR Output Optoisolators |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |