Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-5201

Description
Win Source Part Number: 1061968-HCPL-5201 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5201HCPL5201; ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3662,HCPL-5201-N D Base Product Number: HCPL-5201
Request a Quote Datasheet
Description
Win Source Part Number: 1061968-HCPL-5201 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5201HCPL5201; ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3662,HCPL-5201-N D Base Product Number: HCPL-5201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-5201 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-5201
Isolators - Optoisolators - Logic Output HCPL-5201
Win Source Part Number: 1061968-HCPL-5201 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Tri-State Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15 mA Number of Channels: 1 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HCPL-5201HCPL5201; ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3662,HCPL-5201-N D Base Product Number: HCPL-5201

Win Source Part Number: 1061968-HCPL-5201
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Output Type: Tri-State
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 45ns, 10ns
Current - Output / Channel: 15 mA
Number of Channels: 1
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HCPL-5201HCPL5201;
ECCN: 3A001A2C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3662,HCPL-5201-ND
Base Product Number: HCPL-5201

Buy Now Datasheet
Logic Output Optoisolators - HCPL-5201 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-5201
Logic Output Optoisolators HCPL-5201
OPTOISO 1.5KV TRI-STATE 8DIP

OPTOISO 1.5KV TRI-STATE 8DIP

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5201
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5201
OPTOISO 1.5KV TRI-STATE 8DIP

OPTOISO 1.5KV TRI-STATE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-5201 HCPL-5201 HCPL-5201
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details