Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5231#300

Description
Win Source Part Number: 1378549-HCPL-5231#30 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-5231 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.3V Data Rate: 5MBd Number of Channels: 2 Current - Output / Channel: 15 mA Voltage - Isolation: 1500VDC Rise / Fall Time (Typ): 45ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Request a Quote Datasheet
Description
Win Source Part Number: 1378549-HCPL-5231#30 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-5231 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.3V Data Rate: 5MBd Number of Channels: 2 Current - Output / Channel: 15 mA Voltage - Isolation: 1500VDC Rise / Fall Time (Typ): 45ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5231#300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5231#300
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5231#300
Win Source Part Number: 1378549-HCPL-5231#30 0 Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Bulk Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-5231 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: 3A001A2C Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem Pole Voltage - Forward (Vf) (Typ): 1.3V Data Rate: 5MBd Number of Channels: 2 Current - Output / Channel: 15 mA Voltage - Isolation: 1500VDC Rise / Fall Time (Typ): 45ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 350ns, 350ns

Win Source Part Number: 1378549-HCPL-5231#300
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Base Product Number: HCPL-5231
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: 3A001A2C
Voltage - Supply: 4.5V ~ 20V
Output Type: Push-Pull, Totem Pole
Voltage - Forward (Vf) (Typ): 1.3V
Data Rate: 5MBd
Number of Channels: 2
Current - Output / Channel: 15 mA
Voltage - Isolation: 1500VDC
Rise / Fall Time (Typ): 45ns, 10ns
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 350ns, 350ns

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5231#300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5231#300
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5231#300
OPTOISO 1.5KV PUSH PULL 8DIP GW

OPTOISO 1.5KV PUSH PULL 8DIP GW

Supplier's Site
Logic Output Optoisolators - HCPL-5231#300 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
HCPL-5231#300
Logic Output Optoisolators HCPL-5231#300
OPTOISO 1.5KV PUSH PULL 8DIP GW

OPTOISO 1.5KV PUSH PULL 8DIP GW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-5231#300 HCPL-5231#300 HCPL-5231#300
Product Name Isolators - Optoisolators - Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-217-56CE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 4-SOIC (0.173\", 4.40mm Width)
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details