Broadcom Inc. Isolators - Optoisolators - Logic Output HCPL-5650

Description
Win Source Part Number: 1061957-HCPL-5650 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 2500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MCT6; ILD755-2; ILD252; TLP2662(F); TLP620-2; TLP2630HCPL5650; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL-5650-ND,516-421 9 Base Product Number: HCPL-5650
Request a Quote Datasheet
Description
Win Source Part Number: 1061957-HCPL-5650 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 2500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MCT6; ILD755-2; ILD252; TLP2662(F); TLP620-2; TLP2630HCPL5650; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL-5650-ND,516-421 9 Base Product Number: HCPL-5650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL-5650 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL-5650
Isolators - Optoisolators - Logic Output HCPL-5650
Win Source Part Number: 1061957-HCPL-5650 Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1 Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 20mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 35ns, 35ns Current - Output / Channel: 25 mA Number of Channels: 2 Voltage - Isolation: 2500VDC Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 1kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MCT6; ILD755-2; ILD252; TLP2662(F); TLP620-2; TLP2630HCPL5650; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: HCPL-5650-ND,516-421 9 Base Product Number: HCPL-5650

Win Source Part Number: 1061957-HCPL-5650
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 35ns, 35ns
Current - Output / Channel: 25 mA
Number of Channels: 2
Voltage - Isolation: 2500VDC
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MCT6; ILD755-2; ILD252; TLP2662(F); TLP620-2; TLP2630HCPL5650;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: HCPL-5650-ND,516-4219
Base Product Number: HCPL-5650

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number HCPL-5650
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details