Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP2161(F)

Description
Win Source Part Number: 1207984-TLP2161(F) Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2161F Base Product Number: TLP2161
Request a Quote Datasheet
Description
Win Source Part Number: 1207984-TLP2161(F) Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2161F Base Product Number: TLP2161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - TLP2161(F) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
TLP2161(F)
Isolators - Optoisolators - Logic Output TLP2161(F)
Win Source Part Number: 1207984-TLP2161(F) Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: DC Current - DC Forward (If) (Max): 10mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 3ns, 3ns Current - Output / Channel: 10 mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2161F Base Product Number: TLP2161

Win Source Part Number: 1207984-TLP2161(F)
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: DC
Current - DC Forward (If) (Max): 10mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 3ns, 3ns
Current - Output / Channel: 10 mA
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP2161F
Base Product Number: TLP2161

Buy Now Datasheet
Logic Output Optoisolators - TLP2161(F) - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
TLP2161(F)
Logic Output Optoisolators TLP2161(F)
OPTOISO 2.5KV 2CH PUSH PULL 8SO

OPTOISO 2.5KV 2CH PUSH PULL 8SO

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - TLP2161(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP2161(F)
Isolators - Optoisolators - Logic Output Optoisolators TLP2161(F)
OPTOISO 2.5KV 2CH PUSH PULL 8SO

OPTOISO 2.5KV 2CH PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number TLP2161(F) TLP2161(F) TLP2161(F)
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .980mm(W), .980mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Gate Drivers - ACNU-3410-000E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details