Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-M61M-560E

Description
Win Source Part Number: 1371595-ACPL-M61M-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Base Product Number: ACPL-M61 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.3V Output Type: Open Drain Voltage - Forward (Vf) (Typ): 1.33V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 6ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371595-ACPL-M61M-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Base Product Number: ACPL-M61 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.3V Output Type: Open Drain Voltage - Forward (Vf) (Typ): 1.33V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 6ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M61M-560E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M61M-560E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M61M-560E
Win Source Part Number: 1371595-ACPL-M61M-56 0E Category: Isolators - Optoisolators - Logic Output Optoisolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads Supplier Device Package: 5-SO Base Product Number: ACPL-M61 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.3V Output Type: Open Drain Voltage - Forward (Vf) (Typ): 1.33V Data Rate: 10MBd Number of Channels: 1 Current - Output / Channel: 10 mA Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 6ns, 7ns Input Type: DC Current - DC Forward (If) (Max): 8mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns

Win Source Part Number: 1371595-ACPL-M61M-560E
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package: 5-SO
Base Product Number: ACPL-M61
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.3V
Output Type: Open Drain
Voltage - Forward (Vf) (Typ): 1.33V
Data Rate: 10MBd
Number of Channels: 1
Current - Output / Channel: 10 mA
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 6ns, 7ns
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number ACPL-M61M-560E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details