Vishay Intertechnology, Inc. Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators VOA300-FG-X019T

Description
Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Channels: 1 Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 800ns, 800ns Output Type: Photovoltaic, Linearized Grade: Automotive
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Channels: 1 Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 800ns, 800ns Output Type: Photovoltaic, Linearized Grade: Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators - VOA300-FG-X019T - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators
VOA300-FG-X019T
Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators VOA300-FG-X019T
Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Channels: 1 Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 800ns, 800ns Output Type: Photovoltaic, Linearized Grade: Automotive

Manufacturer: Vishay Semiconductor Opto Division
Category: Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Rise / Fall Time (Typ): 800ns, 800ns
Output Type: Photovoltaic, Linearized
Grade: Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number VOA300-FG-X019T
Product Name Isolators Optoisolators- Transistor, Photovoltaic Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Gate Drivers - ACPL-331J-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details