Win Source Part Number: 1372025-EL3023-V
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Base Product Number: EL3023
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 250µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/µs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
| Win Source Electronics | |
|---|---|
| Product Category | Optical Isolators |
| Product Number | EL3023-V |
| Product Name | Isolators - Optoisolators - Triac, SCR Output Optoisolators |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |