Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP5701(D4-TP,E

Description
Win Source Part Number: 1178520-TLP5701(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.57V Rise / Fall Time (Typ): 50ns, 50ns Current - Output / Channel: 600 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Voltage - Supply: 10V ~ 30V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5701(D4-TPE Base Product Number: TLP5701
Request a Quote Datasheet
Description
Win Source Part Number: 1178520-TLP5701(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.57V Rise / Fall Time (Typ): 50ns, 50ns Current - Output / Channel: 600 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Voltage - Supply: 10V ~ 30V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5701(D4-TPE Base Product Number: TLP5701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - TLP5701(D4-TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
TLP5701(D4-TP,E
Isolators - Optoisolators - Logic Output TLP5701(D4-TP,E
Win Source Part Number: 1178520-TLP5701(D4-T P,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type: DC Current - DC Forward (If) (Max): 25mA Voltage - Forward (Vf) (Typ): 1.57V Rise / Fall Time (Typ): 50ns, 50ns Current - Output / Channel: 600 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Voltage - Supply: 10V ~ 30V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5701(D4-TPE Base Product Number: TLP5701

Win Source Part Number: 1178520-TLP5701(D4-TP,E
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.57V
Rise / Fall Time (Typ): 50ns, 50ns
Current - Output / Channel: 600 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Voltage - Supply: 10V ~ 30V
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP5701(D4-TPE
Base Product Number: TLP5701

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - TLP5701(D4-TP,E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
TLP5701(D4-TP,E
Isolators - Optoisolators - Logic Output Optoisolators TLP5701(D4-TP,E
X36 PB-F DRIVER COUPLER 0.6A SO6

X36 PB-F DRIVER COUPLER 0.6A SO6

Supplier's Site
Logic Output Optoisolators - TLP5701(D4-TP,E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
TLP5701(D4-TP,E
Logic Output Optoisolators TLP5701(D4-TP,E
X36 PB-F DRIVER COUPLER 0.6A SO6

X36 PB-F DRIVER COUPLER 0.6A SO6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number TLP5701(D4-TP,E TLP5701(D4-TP,E TLP5701(D4-TP,E
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data