Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Semiconductor Opto Division
Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators
Package: Tube
Product Status: Active
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 16µs, 472µs
Output Type: Photovoltaic
Voltage - Output (Max): 16.5V
OPTOISO 5.3KV 2CH PHVOLT 8DIP
OPTOISO 5.3KV 2CH PHVOLT 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | VO1263AB | VO1263AB | VO1263AB |
| Product Name | Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators | Transistor, Photovoltaic Output Optoisolators |
| Isolator Package | 8-DIP (0.300\", 7.62mm) |