Win Source Part Number: 1351168-VO4258D-X007
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Tape & Reel
Standard Package: 1,000
Output Type: Triac
Voltage - Off State: 800 V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Zero Crossing Circuit: No
Static dV/dt (Min): 5kV/µs
Mounting Type: Surface Mount
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VO4258
Approval Agency: BSI, cUR, FIMKO, UR
Current - On State (It (RMS) ) (Max): 300 mA
Voltage - Forward (Vf) (Typ): 1.2V
Current - DC Forward (If) (Max): 60 mA
Current - LED Trigger (Ift) (Max): 1.6mA
OPTOISOLATOR 5.3KV TRIAC 6SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Optical Isolators | Optical Isolators |
| Product Number | VO4258D-X007T | VO4258D-X007T |
| Product Name | Isolators - Optoisolators - Triac, SCR Output Optoisolators | Isolators - Optoisolators - Triac, SCR Output Optoisolators |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |