Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP266J(TPR,E

Description
Win Source Part Number: 1371986-TLP266J(TPR, E Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Series: TLP Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SOP Base Product Number: TLP266 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.27V Number of Channels: 1 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 30 mA Current - Hold (Ih): 600µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 200V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 30µs
Request a Quote Datasheet
Description
Win Source Part Number: 1371986-TLP266J(TPR, E Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Series: TLP Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SOP Base Product Number: TLP266 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.27V Number of Channels: 1 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 30 mA Current - Hold (Ih): 600µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 200V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 30µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - TLP266J(TPR,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
TLP266J(TPR,E
Isolators - Optoisolators - Triac, SCR Output Optoisolators TLP266J(TPR,E
Win Source Part Number: 1371986-TLP266J(TPR, E Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Series: TLP Package: Tape & Reel Product Status: Active Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SOP Base Product Number: TLP266 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.27V Number of Channels: 1 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 30 mA Current - Hold (Ih): 600µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 200V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 30µs

Win Source Part Number: 1371986-TLP266J(TPR,E
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: TLP
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package: 6-SOP
Base Product Number: TLP266
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.27V
Number of Channels: 1
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 70 mA
Voltage - Isolation: 3750Vrms
Current - DC Forward (If) (Max): 30 mA
Current - Hold (Ih): 600µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 200V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 30µs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number TLP266J(TPR,E
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details