Everlight International Corp. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3062S(TA)

Description
Win Source Part Number: 1378351-EL3062S(TA) Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: EL3062 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 280µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet
Description
Win Source Part Number: 1378351-EL3062S(TA) Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: EL3062 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 280µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3062S(TA) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3062S(TA)
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3062S(TA)
Win Source Part Number: 1378351-EL3062S(TA) Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Product Status: Active Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Base Product Number: EL3062 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Max) Number of Channels: 1 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5000Vrms Current - DC Forward (If) (Max): 60 mA Current - Hold (Ih): 280µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA

Win Source Part Number: 1378351-EL3062S(TA)
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: EL3062
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.5V (Max)
Number of Channels: 1
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 280µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number EL3062S(TA)
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details