Everlight International Corp. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators EL816(X)

Description
Win Source Part Number: 1378356-EL816(X) Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Base Product Number: EL816 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 200% @ 5mA Rise / Fall Time (Typ): 4µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 200mV
Request a Quote Datasheet
Description
Win Source Part Number: 1378356-EL816(X) Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Base Product Number: EL816 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 200% @ 5mA Rise / Fall Time (Typ): 4µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 200mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - EL816(X) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
EL816(X)
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators EL816(X)
Win Source Part Number: 1378356-EL816(X) Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Package: Tube Product Status: Active Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Base Product Number: EL816 Mounting Type: Through Hole HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Transistor Voltage - Output (Max): 80V Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 5mA Current Transfer Ratio (Max): 200% @ 5mA Rise / Fall Time (Typ): 4µs, 3µs Input Type: DC Current - DC Forward (If) (Max): 60 mA Vce Saturation (Max): 200mV

Win Source Part Number: 1378356-EL816(X)
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Tube
Product Status: Active
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Base Product Number: EL816
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Transistor
Voltage - Output (Max): 80V
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Current Transfer Ratio (Max): 200% @ 5mA
Rise / Fall Time (Typ): 4µs, 3µs
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 200mV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number EL816(X)
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details