Vishay Intertechnology, Inc. Isolators Optoisolators Triac, SCR Output Optoisolators VOT8024AB

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Voltage - Isolation: 5300Vrms Voltage - Off State: 800 V Current - LED Trigger (Ift) (Max): 5mA Current - Hold (Ih): 400µA (Typ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Voltage - Isolation: 5300Vrms Voltage - Off State: 800 V Current - LED Trigger (Ift) (Max): 5mA Current - Hold (Ih): 400µA (Typ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Optoisolators Triac, SCR Output Optoisolators - VOT8024AB - Win Source Electronics
Laguna Hills, CA, United States
Isolators Optoisolators Triac, SCR Output Optoisolators
VOT8024AB
Isolators Optoisolators Triac, SCR Output Optoisolators VOT8024AB
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Semiconductor Opto Division Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Voltage - Isolation: 5300Vrms Voltage - Off State: 800 V Current - LED Trigger (Ift) (Max): 5mA Current - Hold (Ih): 400µA (Typ) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Semiconductor Opto Division
Category: Isolators Optoisolators Triac, SCR Output Optoisolators
Package: Tube
Product Status: Active
Voltage - Isolation: 5300Vrms
Voltage - Off State: 800 V
Current - LED Trigger (Ift) (Max): 5mA
Current - Hold (Ih): 400µA (Typ)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number VOT8024AB
Product Name Isolators Optoisolators Triac, SCR Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-W0GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.400\", 10.16mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details