Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8121AB

Description
Win Source Part Number: 1353856-VOT8121AB Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: VOT8121 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Approval Agency: CQC, cUL, UL, VDE Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5300Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet
Description
Win Source Part Number: 1353856-VOT8121AB Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: VOT8121 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Approval Agency: CQC, cUL, UL, VDE Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5300Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - VOT8121AB - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
VOT8121AB
Isolators - Optoisolators - Triac, SCR Output Optoisolators VOT8121AB
Win Source Part Number: 1353856-VOT8121AB Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Base Product Number: VOT8121 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Approval Agency: CQC, cUL, UL, VDE Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 100 mA Voltage - Isolation: 5300Vrms Current - DC Forward (If) (Max): 50 mA Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA

Win Source Part Number: 1353856-VOT8121AB
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Base Product Number: VOT8121
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Approval Agency: CQC, cUL, UL, VDE
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5300Vrms
Current - DC Forward (If) (Max): 50 mA
Current - Hold (Ih): 400µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA

Buy Now Datasheet
Triac, SCR Output Optoisolators - VOT8121AB - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
VOT8121AB
Triac, SCR Output Optoisolators VOT8121AB
OPTOCOUPLER PHOTOTRIAC 800V SMD4

OPTOCOUPLER PHOTOTRIAC 800V SMD4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number VOT8121AB VOT8121AB
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Triac, SCR Output Optoisolators
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details