Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139-X009T

Description
Win Source Part Number: 1371588-6N139-X009T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: 6N139 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 18V Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Turn On / Turn Off Time (Typ): 600ns, 1.5µs Input Type: DC Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1371588-6N139-X009T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: 6N139 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 18V Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Turn On / Turn Off Time (Typ): 600ns, 1.5µs Input Type: DC Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139-X009T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
6N139-X009T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139-X009T
Win Source Part Number: 1371588-6N139-X009T Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: 6N139 Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Output Type: Darlington with Base Voltage - Output (Max): 18V Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output / Channel: 60mA Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 1.6mA Turn On / Turn Off Time (Typ): 600ns, 1.5µs Input Type: DC Current - DC Forward (If) (Max): 25 mA

Win Source Part Number: 1371588-6N139-X009T
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Base Product Number: 6N139
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Darlington with Base
Voltage - Output (Max): 18V
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Current - Output / Channel: 60mA
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 500% @ 1.6mA
Turn On / Turn Off Time (Typ): 600ns, 1.5µs
Input Type: DC
Current - DC Forward (If) (Max): 25 mA

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N139-X009T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
6N139-X009T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators 6N139-X009T
OPTOISO 5.3KV DARL W/BASE 8SMD

OPTOISO 5.3KV DARL W/BASE 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 6N139-X009T 6N139-X009T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.260mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details