Panasonic Isolators - Optoisolators - Triac, SCR Output Optoisolators ECW-FD2W105JC

Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm) Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm) Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - ECW-FD2W105JC - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
ECW-FD2W105JC
Isolators - Optoisolators - Triac, SCR Output Optoisolators ECW-FD2W105JC
Manufacturer: AMIS Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Packaging: Bulk Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm) Applications: Telecom

Manufacturer: AMIS
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Packaging: Bulk
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 1.083" (27.50mm)
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number ECW-FD2W105JC
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-K43T-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.268\", 6.81mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers