Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5701#300

Description
Win Source Part Number: 1382215-HCPL-5701#30 0 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 1 pcs Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 1 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Mounting Type: Surface Mount Package / Case: 8-CSMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5701 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382215-HCPL-5701#30 0 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 1 pcs Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 1 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Mounting Type: Surface Mount Package / Case: 8-CSMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5701 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-5701#300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-5701#300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5701#300
Win Source Part Number: 1382215-HCPL-5701#30 0 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Package: Bulk Standard Package: 1 pcs Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.4V Current - Output / Channel: 40mA Number of Channels: 1 Voltage - Isolation: 1500VDC Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 20V Vce Saturation (Max): 110mV Turn On / Turn Off Time (Typ): 2µs, 8µs Mounting Type: Surface Mount Package / Case: 8-CSMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -55°C ~ 125°C ECCN: 3A001A2C Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: HCPL-5701 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382215-HCPL-5701#300
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Package: Bulk
Standard Package: 1 pcs
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.4V
Current - Output / Channel: 40mA
Number of Channels: 1
Voltage - Isolation: 1500VDC
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 20V
Vce Saturation (Max): 110mV
Turn On / Turn Off Time (Typ): 2µs, 8µs
Mounting Type: Surface Mount
Package / Case: 8-CSMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 125°C
ECCN: 3A001A2C
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-5701
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-5701#300 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
HCPL-5701#300
Transistor, Photovoltaic Output Optoisolators HCPL-5701#300
OPTOISOLTR 1.5KV DARLNG 8-DIP GW

OPTOISOLTR 1.5KV DARLNG 8-DIP GW

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - HCPL-5701#300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
HCPL-5701#300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators HCPL-5701#300
OPTOISOLTR 1.5KV DARLNG 8-DIP GW

OPTOISOLTR 1.5KV DARLNG 8-DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number HCPL-5701#300 HCPL-5701#300 HCPL-5701#300
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details