onsemi Isolators - Optoisolators - Logic Output HCPL2611W

Description
Win Source Part Number: 1061938-HCPL2611W Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1,000 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: HCPL-2611W,HCPL2611W -NDR Base Product Number: HCPL26 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061938-HCPL2611W Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1,000 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: HCPL-2611W,HCPL2611W -NDR Base Product Number: HCPL26 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - HCPL2611W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
HCPL2611W
Isolators - Optoisolators - Logic Output HCPL2611W
Win Source Part Number: 1061938-HCPL2611W Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 1,000 Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - DC Forward (If) (Max): 50mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Current - Output / Channel: 50 mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: HCPL-2611W,HCPL2611W -NDR Base Product Number: HCPL26 Product Status: Obsolete

Win Source Part Number: 1061938-HCPL2611W
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 1,000
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - DC Forward (If) (Max): 50mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 50ns, 12ns
Current - Output / Channel: 50 mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.400", 10.16mm)
Supplier Device Package: 8-MDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: HCPL-2611W,HCPL2611W-NDR
Base Product Number: HCPL26
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number HCPL2611W
Product Name Isolators - Optoisolators - Logic Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.590mm(L), .980mm(W), .980mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-8947702KPC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details